Win Source Part Number: 999667-USB4715-I/Y9X
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB4715
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Interface IC USB 2.0 4 port Hi Speed Controller
IC USB HUB CONTROLLER 48VQFN
IC USB HUB CONTROLLER 48VQFN
IC USB HUB CONTROLLER 48VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 999667-USB4715-I/Y9X | USB4715-I/Y9X-ND | USB4715-I/Y9X | USB4715-I/Y9X | USB4715-I/Y9X | USB4715-I/Y9X | USB4715-I/Y9X |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3V ~ 3.6V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |