Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB7052T/KDX

Description
Win Source Part Number: 1342822-USB7052T/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C Standards: USB 3.1 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7052
Request a Quote Datasheet
Description
Win Source Part Number: 1342822-USB7052T/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C Standards: USB 3.1 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7052
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342822-USB7052T/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342822-USB7052T/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342822-USB7052T/KDX
Win Source Part Number: 1342822-USB7052T/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C Standards: USB 3.1 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7052

Win Source Part Number: 1342822-USB7052T/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: I2C
Standards: USB 3.1
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7052

Buy Now Datasheet
Controllers - USB7052T/KDXTR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)

Buy Now Datasheet
USB Interface IC - USB7052T/KDX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB7052T/KDX
USB Interface IC USB7052T/KDX
USB Interface IC 4 Port USB3.1 Gen1 - PD upstream, Native Type-Cs and TypeAs downstream ports

USB Interface IC 4 Port USB3.1 Gen1 - PD upstream, Native Type-Cs and TypeAs downstream ports

Buy Now Datasheet
Interface - Controllers - USB7052T/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7052T/KDX
Interface - Controllers USB7052T/KDX
IC USB HUB CNTRLR I2C 100VQFN

IC USB HUB CNTRLR I2C 100VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB7052T/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7052T/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7052T/KDX
IC USB HUB CNTRLR I2C 100VQFN

IC USB HUB CNTRLR I2C 100VQFN

Supplier's Site
Controllers - USB7052T/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7052T/KDX
Controllers USB7052T/KDX
USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342822-USB7052T/KDX USB7052T/KDXTR-ND USB7052T/KDX USB7052T/KDX USB7052T/KDX USB7052T/KDX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology USB; I2C I2C; I²C USB; USB I2C; I²C
Package Type 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

100KHZ Interface Transceiver IC - 749-CY8C9540A-24PVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 5.25V
View Details
4 suppliers
Interface - Interface - Telecom - SI3019-F-FMR - 894443-SI3019-F-FMR - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 20-QFN (3x3)
View Details
5 suppliers
Power Switch ICs - 2467428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details