Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB5744T/2GX01

Description
Win Source Part Number: 1354081-USB5744T/2GX 01 Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Obsolete Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (7x7) Base Product Number: USB5744 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Hub Controller Voltage - Supply: 1.2V, 3.3V Protocol: USB Interface: USB Standards: USB 2.0, USB 3.2
Request a Quote Datasheet
Description
Win Source Part Number: 1354081-USB5744T/2GX 01 Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Obsolete Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (7x7) Base Product Number: USB5744 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Hub Controller Voltage - Supply: 1.2V, 3.3V Protocol: USB Interface: USB Standards: USB 2.0, USB 3.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1354081-USB5744T/2GX01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1354081-USB5744T/2GX01
Integrated Circuits (ICs) - Interface - Controllers 1354081-USB5744T/2GX01
Win Source Part Number: 1354081-USB5744T/2GX 01 Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Obsolete Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (7x7) Base Product Number: USB5744 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Hub Controller Voltage - Supply: 1.2V, 3.3V Protocol: USB Interface: USB Standards: USB 2.0, USB 3.2

Win Source Part Number: 1354081-USB5744T/2GX01
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VQFN (7x7)
Base Product Number: USB5744
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Hub Controller
Voltage - Supply: 1.2V, 3.3V
Protocol: USB
Interface: USB
Standards: USB 2.0, USB 3.2

Buy Now Datasheet
Controllers - USB5744T/2GX01TR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)

USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)

Buy Now Datasheet
Interface - Controllers - USB5744T/2GX01 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5744T/2GX01
Interface - Controllers USB5744T/2GX01
IC HUB CTLR USB 56VQFN

IC HUB CTLR USB 56VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5744T/2GX01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5744T/2GX01
Integrated Circuits (ICs) - Interface - Controllers USB5744T/2GX01
IC HUB CTLR USB 56VQFN

IC HUB CTLR USB 56VQFN

Supplier's Site
Controllers - USB5744T/2GX01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5744T/2GX01
Controllers USB5744T/2GX01
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)

USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)

Buy Now Datasheet
Controllers USB5744T/2GX01
IC HUB CTLR USB 56VQFN

IC HUB CTLR USB 56VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB5744T/2GX01
USB Interface IC USB5744T/2GX01
USB Interface IC 4-Port Super Speed/Hi-Speed USB Controller Hub (Low Pincount)

USB Interface IC 4-Port Super Speed/Hi-Speed USB Controller Hub (Low Pincount)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1354081-USB5744T/2GX01 USB5744T/2GX01TR-ND USB5744T/2GX01 USB5744T/2GX01 USB5744T/2GX01 USB5744T/2GX01 USB5744T/2GX01
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers USB Interface IC
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.2V~ 3.3V 1.2V; 3.3V 3.3V; Other 3.3V; Other; 1.2V, 3.3V Other; 1.2V, 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology USB USB; USB USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface - Interface - Telecom - PEB20256EV2.1 - 061380-PEB20256EV2.1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details