Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB5916C-I/KD

Description
Win Source Part Number: 964814-USB5916C-I/KD Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: I2C, SMBus, SPI, UART Standards: USB 2.0, USB 3.1 Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-USB5916C-I/KD Base Product Number: USB5916
Request a Quote Datasheet
Description
Win Source Part Number: 964814-USB5916C-I/KD Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: I2C, SMBus, SPI, UART Standards: USB 2.0, USB 3.1 Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-USB5916C-I/KD Base Product Number: USB5916
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 964814-USB5916C-I/KD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
964814-USB5916C-I/KD
Integrated Circuits (ICs) - Interface - Controllers 964814-USB5916C-I/KD
Win Source Part Number: 964814-USB5916C-I/KD Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: I2C, SMBus, SPI, UART Standards: USB 2.0, USB 3.1 Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-USB5916C-I/KD Base Product Number: USB5916

Win Source Part Number: 964814-USB5916C-I/KD
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: I2C, SMBus, SPI, UART
Standards: USB 2.0, USB 3.1
Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-USB5916C-I/KD
Base Product Number: USB5916

Buy Now Datasheet
Controllers - 150-USB5916C-I/KD-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

Buy Now Datasheet
Interface - Controllers - USB5916C-I/KD - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5916C-I/KD
Interface - Controllers USB5916C-I/KD
IC HUB CNTRL USB

IC HUB CNTRL USB

Supplier's Site Datasheet
Controllers - USB5916C-I/KD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5916C-I/KD
Controllers USB5916C-I/KD
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5916C-I/KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5916C-I/KD
Integrated Circuits (ICs) - Interface - Controllers USB5916C-I/KD
IC HUB CNTRL USB

IC HUB CNTRL USB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 964814-USB5916C-I/KD 150-USB5916C-I/KD-ND USB5916C-I/KD USB5916C-I/KD USB5916C-I/KD
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.08V ~ 1.32V~ 3V ~ 3.6V Other; 1.08V ~ 1.32V, 3V ~ 3.6V 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V 3V; 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; SPI; I2C; SMBus SPI; I2C; SMBus; I²C, SMBus, SPI, UART SPI; I2C; SMBus; I²C, SMBus, SPI, UART USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 2914DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Power Switch ICs - 1827158P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type VDFN
View Details