Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB7216/KDX

Description
Win Source Part Number: 1342854-USB7216/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: SPI Standards: USB 3.0 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7216 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342854-USB7216/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: SPI Standards: USB 3.0 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7216 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342854-USB7216/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342854-USB7216/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342854-USB7216/KDX
Win Source Part Number: 1342854-USB7216/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: SPI Standards: USB 3.0 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7216 Product Status: Obsolete

Win Source Part Number: 1342854-USB7216/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: SPI
Standards: USB 3.0
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7216
Product Status: Obsolete

Buy Now Datasheet
Controllers - 150-USB7216/KDX-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Controllers - USB7216/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7216/KDX
Controllers USB7216/KDX
USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB7216/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7216/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7216/KDX
USB3.1 GEN2 HUB NO PD, 1 CC, 6-P

USB3.1 GEN2 HUB NO PD, 1 CC, 6-P

Supplier's Site
Interface - Controllers - USB7216/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7216/KDX
Interface - Controllers USB7216/KDX
USB3.1 GEN2 HUB NO PD, 1 CC, 6-P

USB3.1 GEN2 HUB NO PD, 1 CC, 6-P

Supplier's Site Datasheet
USB Interface IC - USB7216/KDX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB7216/KDX
USB Interface IC USB7216/KDX
USB Interface IC 100 VQFN 12X12X0.9mm TRAY

USB Interface IC 100 VQFN 12X12X0.9mm TRAY

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342854-USB7216/KDX 150-USB7216/KDX-ND USB7216/KDX USB7216/KDX USB7216/KDX USB7216/KDX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers USB Interface IC
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Technology USB; SPI SPI; SPI USB; USB SPI; SPI
Package Type 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface Transceiver IC - 710-CY7B923-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details