The XR22417CV48-F is a USB 2.0 7-port hub designed for high bandwidth capability using Multiple Transaction Translators (MTT). It features an integrated USB 2.0 PHY and device controller, supporting both high-speed (480 Mbps) and full-speed (12 Mbps) upstream connections, as well as low-speed (1.5 Mbps) on each of the seven downstream ports. The device includes individual port activity indicators and overall hub activity indicators for external LED control. This hub operates from a single 5V power input, with internal regulators providing 3.3V and 1.8V outputs for additional power needs. It also includes overcurrent protection and power control for each downstream port, making it suitable for applications such as USB port expansion, docking stations, POS terminals, and industrial automation. The operating temperature range is from 0°C to 70°C, and the device is packaged in a 48-pin LQFP format.
USB Controller USB 2.0 USB Interface 48-LQFP (7x7)
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282272-XR22417CV48-
Packaging: Tray
Protocol: USB
Function: Controller
Interface: USB
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.62V ~ 5.5V
USB Controller USB 2.0 USB Interface 48-LQFP (7x7)
IC USB 2.0 7-PORT HUB 48LQFP
IC USB 2.0 7-PORT HUB 48LQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-2165-ND | 1282272-XR22417CV48-F | XR22417CV48-F | XR22417CV48-F | XR22417CV48-F |
| Product Name | Controllers | Interface - Interface - Controllers - XR22417CV48-F | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.62V ~ 5.5V | Other; 1.62V ~ 5.5V | Other; 1.62V ~ 5.5V | Other |