USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
IC HUB CNTRL USB
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-USB5916CT-I/KDTR-ND | USB5916CT-I/KD | USB5916CT-I/KD | USB5916CT-I/KD |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; SPI; I2C; SMBus | SPI; I2C; SMBus; I²C, SMBus, SPI, UART | SPI; I2C; SMBus; I²C, SMBus, SPI, UART | USB; USB |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |