USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 938358-USB4624-1080H
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Family Name: USB4624
Categories: Integrated Circuits (ICs)
Case / Package: 48-SQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC HUB CTLR USB 2.0 48QFN
USB Interface IC USB 2.0 Hi-Speed 4 Port Hub Controller
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
IC HUB CTLR USB 2.0 48QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB4624-1080HN-ND | 938358-USB4624-1080HN | USB4624-1080HN | USB4624-1080HN | USB4624-1080HN | USB4624-1080HN |
| Product Name | Controllers | Interface - Interface - Controllers - USB4624-1080HN | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | 3.3V; Other | 3.3V | 3.3V; Other; 1.8V, 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |