USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Win Source Part Number: 1342859-USB5926-I/KD
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: I2C, SPI
Standards: USB 3.1
Voltage - Supply: 1.2V, 3.3V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB5926
Product Status: Obsolete
USB Interface IC USB3.1, Gen 1/ 5 Gbps, 6 port Smart Hub/Feature Controller, USB C Mux, USB Type C port for Upstream, 2 Type C ports for Downstream
IC HUB CNTRL USB 3.1 100VQFN
IC HUB CNTRL USB 3.1 100VQFN
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5926-I/KD-ND | 1342859-USB5926-I/KD | USB5926-I/KD | USB5926-I/KD | USB5926-I/KD | USB5926-I/KD |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; SPI; I2C | SPI; I2C; I²C, SPI | USB; USB | SPI; I2C; I²C, SPI | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 1.2V; 3.3V | Other; 1.2V~ 3.3V | 3.3V; Other | 3.3V; Other; 1.2V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |