USB Controller USB 2.0 SPI, UART Interface 48-LQFP (7x7)
Manufacturer: FTDI, Future Technology Devices International Ltd
Series: Vinculum
Package: Tray
Voltage - Supply: 3V ~ 3.6V
Category: Integrated Circuits (ICs) -interface Controllers
Operating Temperature: -40°C ~ 85°C
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
USB Controller USB 2.0 SPI, UART Interface 48-LQFP (7x7)
IC USB CONTROLLER 48LQFP
IC USB CONTROLLER 48LQFP
IC USB CONTROLLER 48LQFP
USB Interface IC USB Vinculum Host /Dev Ctrl IC LQFP-48
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1353-ND | VNC1L-1A-TRAY | VNC1L-1A-TRAY | VNC1L-1A-TRAY | VNC1L-1A-TRAY | VNC1L-1A-TRAY | |
| Product Name | Controllers | Integrated Circuits (ICs) -interface Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC |
| Technology | USB; SPI | SPI; SPI, UART | SPI; SPI, UART | USB; USB | SPI; SPI, UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |