Microchip USB7216C/KDX USB Hub
Microchip USB7216C/KDX USB Hub
Microchip USB7216C/KDX USB Hub
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Win Source Part Number: 1342826-USB7216C/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: GPIO, I²C, I²S, SPI, SMBus, USB
Standards: USB 2.0, USB 3.1
Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
IC USB3.1 GEN2 HUB TYPE C
USB TYPE-C CONTROLLER HUB, 0 TO 70DEG C ROHS COMPLIANT: YES
IC USB3.1 GEN2 HUB TYPE C
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2343770 | 150-USB7216C/KDX-ND | 1342826-USB7216C/KDX | USB7216C/KDX | 64AJ4787 | USB7216C/KDX | USB7216C/KDX |
| Product Name | USB Interface ICs | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb Type-C Controller Hub, 0 To 70Deg C Rohs Compliant Microchip | Interface - Controllers | Controllers |
| Technology | USB | USB; SPI; I2C; SMBus | USB; USB | USB | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | |
| Features | RoHS | RoHS | RoHS | ||||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.09V ~ 1.21V, 3V ~ 3.6V | Other; 1.09V ~ 1.21V~ 3V ~ 3.6V | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.09V ~ 1.21V, 3V ~ 3.6V |