MaxLinear, Inc. Controllers XR28V382IL32TR-F

Description
RS232, RS485 Controller LPC Interface 32-QFN (5x5)
Request a Quote Datasheet
Description
RS232, RS485 Controller LPC Interface 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - XR28V382IL32TR-F-ND - DigiKey
Thief River Falls, MN, United States
RS232, RS485 Controller LPC Interface 32-QFN (5x5)

RS232, RS485 Controller LPC Interface 32-QFN (5x5)

Buy Now Datasheet
Interface - Interface - Controllers - XR28V382IL32TR-F - 904064-XR28V382IL32TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - XR28V382IL32TR-F
904064-XR28V382IL32TR-F
Interface - Interface - Controllers - XR28V382IL32TR-F 904064-XR28V382IL32TR-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904064-XR28V382IL32T R-F Operating Temperature Range: -40°C ~ 85°C Features: RS232, RS485 Controller - LPC Interface 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Family Name: XR28V382 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 904064-XR28V382IL32TR-F
Operating Temperature Range: -40°C ~ 85°C
Features: RS232, RS485 Controller - LPC Interface 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Family Name: XR28V382
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Controllers - XR28V382IL32TR-F - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
XR28V382IL32TR-F
Interface - Controllers XR28V382IL32TR-F
IC DUAL UART W/FIFO 3.3V 32-QFN

IC DUAL UART W/FIFO 3.3V 32-QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
XR28V382IL32TR-F
UART Interface IC XR28V382IL32TR-F
UART Interface IC 3.3V Dual LPC UART w/ 128-Byte FIFO

UART Interface IC 3.3V Dual LPC UART w/ 128-Byte FIFO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - XR28V382IL32TR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
XR28V382IL32TR-F
Integrated Circuits (ICs) - Interface - Controllers XR28V382IL32TR-F
IC DUAL UART W/FIFO 3.3V 32-QFN

IC DUAL UART W/FIFO 3.3V 32-QFN

Supplier's Site
Controllers - XR28V382IL32TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
XR28V382IL32TR-F
Controllers XR28V382IL32TR-F
RS232, RS485 Controller LPC Interface 32-QFN (5x5)

RS232, RS485 Controller LPC Interface 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR28V382IL32TR-F-ND 904064-XR28V382IL32TR-F XR28V382IL32TR-F XR28V382IL32TR-F XR28V382IL32TR-F XR28V382IL32TR-F
Product Name Controllers Interface - Interface - Controllers - XR28V382IL32TR-F Interface - Controllers UART Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology RS232; RS485; LPC LPC RS232; RS485; RS232, RS485 LPC
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage 3.6V 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type 56-VFQFN Exposed Pad
View Details