Win Source Part Number: 1261673-USB5807/KD
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: SPI
Standards: USB 3.1
Voltage - Supply: 1.2V, 3.3V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB5807
Product Status: Obsolete
USB Hub Controller USB 3.1 SPI Interface 100-VQFN (12x12)
IC HUB CONTROLLER USB 100VQFN
IC HUB CONTROLLER USB 100VQFN
USB Hub Controller USB 3.1 SPI Interface 100-VQFN (12x12)
IC HUB CONTROLLER USB 100VQFN
USB Interface IC USB3.1, Gen 1 / 5 Gbps, 7 port hub, USB C Mux, USB Type A port for Upstream
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261673-USB5807/KD | USB5807/KD-ND | USB5807/KD | USB5807/KD | USB5807/KD | USB5807/KD | USB5807/KD |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.2V~ 3.3V | 1.2V; 3.3V | 3.3V; Other | 3.3V; Other; 1.2V, 3.3V | Other; 1.2V, 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | USB; SPI | USB; USB | SPI; SPI | SPI; SPI | SPI; SPI |