IC XPND 400KHZ I2C SMBUS 24TSSOP
Manufacturer: MaxLinear Inc
Win Source Part Number: 939875-XRA1201IG24TR
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: XRA1201
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Parallel I/O Port, 16 I/O, CMOS, PDSO24, 4.40 MM, ROHS COMPLIANT, TSSOP-24 Product overview: XRA1201IG24TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1201IG24TR-F can be used for catalog matching and distributor lookup.
IC I/O PORT EXPANDER 16 BIT I2C
IC XPND 400KHZ I2C SMBUS 24TSSOP
Interface - I/O Expanders 16 Bit I2C SMBus GPIO Expander
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XRA1201IG24TR-F-ND | 939875-XRA1201IG24TR-F | 749-XRA1201IG24TR-F | XRA1201IG24TR-F | XRA1201IG24TR-F | XRA1201IG24TR-F | XRA1201IG24TR-F |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - XRA1201IG24TR-F | TSSOP Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V |