Microchip Technology, Inc. Interface - Interface - Controllers - USB5537-AKZE USB5537-AKZE

Description
Manufacturer: Microchip Technology Win Source Part Number: 938363-USB5537-AKZE Features: USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Tray Part Status: Obsolete Family Name: USB5537 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938363-USB5537-AKZE Features: USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Tray Part Status: Obsolete Family Name: USB5537 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB5537-AKZE - 938363-USB5537-AKZE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB5537-AKZE
938363-USB5537-AKZE
Interface - Interface - Controllers - USB5537-AKZE 938363-USB5537-AKZE
Manufacturer: Microchip Technology Win Source Part Number: 938363-USB5537-AKZE Features: USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Tray Part Status: Obsolete Family Name: USB5537 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938363-USB5537-AKZE
Features: USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Tray
Part Status: Obsolete
Family Name: USB5537
Categories: Integrated Circuits (ICs)
Case / Package: 72-QFN (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers - USB5537-AKZE-ND - DigiKey
Thief River Falls, MN, United States
Controllers
USB5537-AKZE-ND
Controllers USB5537-AKZE-ND
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)

USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)

Buy Now Datasheet
Interface - Controllers - USB5537-AKZE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5537-AKZE
Interface - Controllers USB5537-AKZE
IC CONTROLLER USB 72QFN

IC CONTROLLER USB 72QFN

Supplier's Site Datasheet
Controllers - USB5537-AKZE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5537-AKZE
Controllers USB5537-AKZE
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)

USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5537-AKZE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5537-AKZE
Integrated Circuits (ICs) - Interface - Controllers USB5537-AKZE
IC CONTROLLER USB 72QFN

IC CONTROLLER USB 72QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938363-USB5537-AKZE USB5537-AKZE-ND USB5537-AKZE USB5537-AKZE USB5537-AKZE
Product Name Interface - Interface - Controllers - USB5537-AKZE Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Package Type 72-QFN (10x10) 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Technology USB USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface - Specialized - AD9980KSTZ-80 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details