USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Win Source Part Number: 1370786-USB2533-1080
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: flexPWR™
Package: Tray
Product Status: Active
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Base Product Number: USB2533
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Function: Hub Controller
Protocol: USB
Interface: USB
Standards: USB 2.0
IC USB 2.0 HUB CTLR 3PORT 36SQFN
USB Interface IC 3-pt USB2.0 Hub Cntlr
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
IC USB 2.0 HUB CTLR 3PORT 36SQFN
IC USB 2.0 HUB CTLR 3PORT 36SQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2533-1080AEN-ND | 1370786-USB2533-1080AEN | USB2533-1080AEN | USB2533-1080AEN | USB2533-1080AEN | USB2533-1080AEN | USB2533-1080AEN |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | SQFN-36 | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |