WiZnet Co., Ltd. Controllers W5100S-L

Description
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 1278-W5100S-LCT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Buy Now Datasheet
Controllers - 1278-W5100S-LTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Buy Now Datasheet
Controllers - 1278-W5100S-LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - W5100S-L - 903196-W5100S-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - W5100S-L
903196-W5100S-L
Interface - Interface - Controllers - W5100S-L 903196-W5100S-L
Manufacturer: WIZnet Win Source Part Number: 903196-W5100S-L Series: W5100S Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7) Package: 48-LQFP Package: Reel - TR Family Name: W5100 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 1278-W5100S-LCT, 1278-1030-ND, 1278-W5100S-LTR, W5100S-LQFP, W5100S, 1278-W5100S-LDKR, 1278-1030

Manufacturer: WIZnet
Win Source Part Number: 903196-W5100S-L
Series: W5100S
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)
Package: 48-LQFP
Package: Reel - TR
Family Name: W5100
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 1278-W5100S-LCT, 1278-1030-ND, 1278-W5100S-LTR, W5100S-LQFP, W5100S, 1278-W5100S-LDKR, 1278-1030

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - W5100S-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
W5100S-L
Integrated Circuits (ICs) - Interface - Controllers W5100S-L
IC ETHERNET CNTRLR SPI 48LQFP

IC ETHERNET CNTRLR SPI 48LQFP

Supplier's Site
Controllers - W5100S-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
W5100S-L
Controllers W5100S-L
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Buy Now Datasheet
Interface - Controllers - W5100S-L - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
W5100S-L
Interface - Controllers W5100S-L
IC ETHERNET CNTRLR SPI 48LQFP

IC ETHERNET CNTRLR SPI 48LQFP

Supplier's Site Datasheet
Controllers - W5100S-L - ODG (Origin Data Global)
Shenzhen, China
Controllers
W5100S-L
Controllers W5100S-L
IC ETHERNET CNTRLR SPI 48LQFP

IC ETHERNET CNTRLR SPI 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1278-W5100S-LCT-ND 903196-W5100S-L W5100S-L W5100S-L W5100S-L W5100S-L
Product Name Controllers Interface - Interface - Controllers - W5100S-L Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers
Technology SPI; Ethernet Ethernet; Ethernet SPI; SPI SPI; SPI SPI; Ethernet; SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 2.97V ~ 3.63V Other Other; 2.97V ~ 3.63V Other; 2.97V ~ 3.63V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1923258P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details