I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)
IC XPNDR 400KHZ I2C SMBUS 16QFN Product overview: XRA1200IL16-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1200IL16-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear Inc
Win Source Part Number: 939874-XRA1200IL16-F
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 8 I²C, SMBus 400 kHz 16-QFN (3x3)
Package: Tray
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 8
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 1016-1707, XRA1200IL16F
IC XPNDR 400KHZ I2C SMBUS 16QFN
I/O Expander 8 I²C, SMBus 400 kHz 16-QFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1707-ND | 749-XRA1200IL16-F | 939874-XRA1200IL16-F | XRA1200IL16-F | XRA1200IL16-F |
| Product Name | I/O Expanders | 400KHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - XRA1200IL16-F | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander |
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |