Manufacturer: Microchip Technology
Win Source Part Number: 803967-USB5534B-6080
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.25V, 3.3V
Part Number Series: USB5534B
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
IC HUB CTLR USB 64QFN
USB Interface IC 4-Port Super Speed USB Hub Controller
IC HUB CTLR USB 64QFN
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 803967-USB5534B-6080JZX | USB5534B-6080JZX-ND | USB5534B-6080JZX | USB5534B-6080JZX | USB5534B-6080JZX | USB5534B-6080JZX | USB5534B-6080JZX |
| Product Name | Interface - Interface - Controllers - USB5534B-6080JZX | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.25V~ 3.3V | 3.3V | 3.3V; Other | Other; 1.25V, 3.3V | 5V | 3.3V; Other; 1.25V, 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |