USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Win Source Part Number: 1383810-USB4715/Y9X
Category: Integrated Circuits (ICs)>Interface>Cont
Package: Tray
Standard Package: 260 pcs
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB4715
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC USB HUB CONTROLLER 48VQFN
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Interface IC USB 2.0 4 port Hi Speed Controller
IC USB HUB CONTROLLER 48VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB4715/Y9X-ND | 1383810-USB4715/Y9X | USB4715/Y9X | USB4715/Y9X | USB4715/Y9X | USB4715/Y9X |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |