Win Source Part Number: 1342871-USB7052T-I/K
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: I2C
Standards: USB 3.1
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7052
USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
IC USB HUB CNTRLR I2C 100VQFN
IC USB HUB CNTRLR I2C 100VQFN
USB Interface IC 4 Port USB3.1 Gen1 - PD upstream, Native Type-Cs and TypeAs downstream ports (industrial temp)
USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1342871-USB7052T-I/KDX | USB7052T-I/KDXTR-ND | USB7052T-I/KDX | USB7052T-I/KDX | USB7052T-I/KDX | USB7052T-I/KDX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | USB; I2C | I2C; I²C | USB; USB | I2C; I²C | ||
| Package Type | 100-VFQFN Exposed Pad | 100-VFQFN Exposed Pad | 100-VFQFN Exposed Pad |