Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-LQFP (14x14)
Manufacturer: WIZnet
Win Source Part Number: 086454-W5300
Alternative Parts (Cross-Reference): LAN9217-MT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC CONTROLLER ETHERNET 100LQFP
IC CONTROLLER ETHERNET 100LQFP
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-LQFP (14x14)
IC CONTROLLER ETHERNET 100LQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1278-1009-ND | 086454-W5300 | W5300 | W5300 | W5300 | W5300 |
| Product Name | Controllers | Interface - Interface - Controllers - W5300 | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet; Parallel | Parallel | Ethernet; Parallel | Parallel | Ethernet; Ethernet | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |