USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
IC USB HUB CNTRL I2C/SPI 100VQFN
IC USB HUB CNTRL I2C/SPI 100VQFN
USB Interface IC USB3.1, Gen 1 / 5 Gbps, 6 port Smart Hub/ Feature Controller, USB C Mux, USB Type A port for Upstream
IC USB HUB CNTRL I2C/SPI 100VQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5806CT/KDCT-ND | USB5806CT/KD | USB5806CT/KD | USB5806CT/KD | USB5806CT/KD | USB5806CT/KD |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers |
| Technology | USB; SPI; I2C | SPI; I2C; I²C, SPI | USB; USB | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |