USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Win Source Part Number: 964813-USB5826CT/KD
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: I2C, SMBus, SPI, UART
Standards: USB 2.0, USB 3.1
Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-USB5826CT/KDDKR,
Base Product Number: USB5826
IC HUB CNTRL USB
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
USB Interface IC USB3.1, Gen 1/ 5 Gbps, 6 port Smart Hub/Feature Controller, USB C Mux, USB Type A port for Upstream, 2 Type C ports for Downstream
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-USB5826CT/KDTR-ND | 964813-USB5826CT/KD | USB5826CT/KD | USB5826CT/KD | USB5826CT/KD | USB5826CT/KD |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers |
| Technology | USB; SPI; I2C; SMBus | USB; USB | SPI; I2C; SMBus; I²C, SMBus, SPI, UART | SPI; I2C; SMBus; I²C, SMBus, SPI, UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | Other; 1.08V ~ 1.32V~ 3V ~ 3.6V | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |