MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1206IL16TR-F XRA1206IL16TR-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282319-XRA1206IL16T R-F Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Interface: I2C, SMBus Interrupt Output: Yes Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Clock Frequency: 400kHz Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) The number of I/O: 8 Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282319-XRA1206IL16T R-F Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Interface: I2C, SMBus Interrupt Output: Yes Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Clock Frequency: 400kHz Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) The number of I/O: 8 Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1206IL16TR-F - 1282319-XRA1206IL16TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1206IL16TR-F
1282319-XRA1206IL16TR-F
Interface - Interface - I/O Expanders - XRA1206IL16TR-F 1282319-XRA1206IL16TR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282319-XRA1206IL16T R-F Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Interface: I2C, SMBus Interrupt Output: Yes Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Clock Frequency: 400kHz Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) The number of I/O: 8 Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282319-XRA1206IL16TR-F
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Open Drain
Interface: I2C, SMBus
Interrupt Output: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Clock Frequency: 400kHz
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
The number of I/O: 8
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
I/O Expanders - XRA1206IL16TR-F-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
XRA1206IL16TR-F-ND
I/O Expanders XRA1206IL16TR-F-ND
I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-XRA1206IL16TR-F
400KHZ Interface Transceiver IC 749-XRA1206IL16TR-F
IC XPNDR 400KHZ I2C SMBUS 16QFN Product overview: XRA1206IL16TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1206IL16TR-F can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C SMBUS 16QFN Product overview: XRA1206IL16TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1206IL16TR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - XRA1206IL16TR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
XRA1206IL16TR-F
Integrated Circuits (ICs) - Interface - I-O Expanders XRA1206IL16TR-F
IC XPNDR 400KHZ I2C SMBUS 16QFN

IC XPNDR 400KHZ I2C SMBUS 16QFN

Supplier's Site
I/O Expanders - XRA1206IL16TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
XRA1206IL16TR-F
I/O Expanders XRA1206IL16TR-F
I/O Expander 8 I²C, SMBus 400 kHz 16-QFN (3x3)

I/O Expander 8 I²C, SMBus 400 kHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282319-XRA1206IL16TR-F XRA1206IL16TR-F-ND 749-XRA1206IL16TR-F XRA1206IL16TR-F XRA1206IL16TR-F
Product Name Interface - Interface - I/O Expanders - XRA1206IL16TR-F I/O Expanders 400KHZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Device Type Sensor Interface Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V 3.6V; Other 3.6V; Other; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology I2C; SMBus I2C; SMBus; I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers