Torex Semiconductor, Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers XC9221D095MR-G

Description
Win Source Part Number: 1355642-XC9221D095MR -G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Torex Semiconductor Ltd Series: XC9221 Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25-5 Base Product Number: XC9221 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Enable, Soft Start Voltage - Supply (Vcc/Vdd): 2.8V ~ 16V Topology: Buck Number of Outputs: 1 Frequency - Switching: 500kHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No
Request a Quote Datasheet
Description
Win Source Part Number: 1355642-XC9221D095MR -G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Torex Semiconductor Ltd Series: XC9221 Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25-5 Base Product Number: XC9221 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Enable, Soft Start Voltage - Supply (Vcc/Vdd): 2.8V ~ 16V Topology: Buck Number of Outputs: 1 Frequency - Switching: 500kHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1355642-XC9221D095MR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1355642-XC9221D095MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1355642-XC9221D095MR-G
Win Source Part Number: 1355642-XC9221D095MR -G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Torex Semiconductor Ltd Series: XC9221 Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25-5 Base Product Number: XC9221 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Enable, Soft Start Voltage - Supply (Vcc/Vdd): 2.8V ~ 16V Topology: Buck Number of Outputs: 1 Frequency - Switching: 500kHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No

Win Source Part Number: 1355642-XC9221D095MR-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Torex Semiconductor Ltd
Series: XC9221
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25-5
Base Product Number: XC9221
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Enable, Soft Start
Voltage - Supply (Vcc/Vdd): 2.8V ~ 16V
Topology: Buck
Number of Outputs: 1
Frequency - Switching: 500kHz
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - XC9221D095MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
XC9221D095MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers XC9221D095MR-G
16V INPUT STEP-DOWN DCDC CONTROL

16V INPUT STEP-DOWN DCDC CONTROL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1355642-XC9221D095MR-G XC9221D095MR-G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details