Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 80-LQFP (10x10)
IC CONTROLLER ETHERNET 80LQFP
IC CONTROLLER ETHERNET 80LQFP
IC CONTROLLER ETHERNET 80LQFP
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 80-LQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1278-1002-ND | W5100 | W5100 | W5100 | W5100 |
| Product Name | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Technology | SPI; Ethernet | SPI; SPI | Ethernet; Ethernet | SPI; Ethernet; SPI | SPI; SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |