Win Source Part Number: 1338470-USB7002-I/KD
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.1
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7002
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
USB Interface IC USB 3.1 Gen 1 4-port Type C Hub
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
IC USB HUB CNTRLR 100VQFN
IC USB HUB CNTRLR 100VQFN
IC USB HUB CNTRLR 100VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1338470-USB7002-I/KDX | USB7002-I/KDX-ND | USB7002-I/KDX | USB7002-I/KDX | USB7002-I/KDX | USB7002-I/KDX | USB7002-I/KDX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Package Type | 100-VFQFN Exposed Pad | VQFN-100 | 100-VFQFN Exposed Pad | 100-VFQFN Exposed Pad | 100-VFQFN Exposed Pad | ||
| Pins | 100 # |