USB Hub Controller USB 2.0, USB 3.1 Serial, SMBus, SPI Interface 56-VQFN (7x7)
Manufacturer: Microchip Technology
Package: Tray
Category: Integrated Circuits (ICs)- Interface Controllers
Package / Case: 56-VFQFN Exposed Pad
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 56-VQFN (7x7)
Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V
Protocol: USB
Interface: Serial, SMBus, SPI
Standards: USB 2.0, USB 3.1
USB Hub Controller USB 2.0, USB 3.1 Serial, SMBus, SPI Interface 56-VQFN (7x7)
IC HUB CTLR USB 56VQFN
USB HUB CONTROLLER, 5GBPS, 85DEG C ROHS COMPLIANT: YES
IC HUB CTLR USB 56VQFN
| RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2744673 | 150-USB5744B-I/2GX01-ND | USB5744B-I/2GX01 | USB5744B-I/2GX01 | 62AK0165 | USB5744B-I/2GX01 | |
| Product Name | USB Interface ICs | Controllers | Integrated Circuits (ICs)- Interface Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb Hub Controller, 5Gbps, 85Deg C Rohs Compliant Microchip | Controllers |
| Technology | USB | USB; SPI; SMBus | SPI; SMBus; Serial, SMBus, SPI | USB; USB | USB | SPI; SMBus; Serial, SMBus, SPI | |
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 5.00E6 kbps | ||||||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller |