Win Source Part Number: 1342850-USB7252C-I/K
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: GPIO, I²C, I²S, SPI, SMBus, USB
Standards: USB 2.0, USB 3.1
Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
IC USB3.1 GEN2 HUB WITHOUT PD
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
IC USB3.1 GEN2 HUB WITHOUT PD
IC USB3.1 GEN2 HUB WITHOUT PD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1342850-USB7252C-I/KDX | 150-USB7252C-I/KDX-ND | USB7252C-I/KDX | USB7252C-I/KDX | USB7252C-I/KDX | USB7252C-I/KDX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.09V ~ 1.21V~ 3V ~ 3.6V | Other; 1.09V ~ 1.21V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.09V ~ 1.21V, 3V ~ 3.6V | 3V; 3.6V; Other | Other; 1.09V ~ 1.21V, 3V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; SPI; I2C; SMBus | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | USB; USB | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB |