USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Interface IC USB3.1, Gen 1 / 5 Gbps ,6 port hub, USB C Mux, USB Type C port for Upstream
IC HUB CNTRL USB 3.1 100VQFN
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
IC HUB CNTRL USB 3.1 100VQFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5906-I/KD-ND | USB5906-I/KD | USB5906-I/KD | USB5906-I/KD | USB5906-I/KD |
| Product Name | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | USB; SPI; I2C | USB; USB | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.2V; 3.3V | 3.3V; Other | 3.3V; Other; 1.2V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |