USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 1116759-USB4604I-108
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SQFN (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 1.8V, 3.3V
Alternative Parts (Cross-Reference): USB4604-1080HN; USB4604-1080HN-TR; USB4604I-1080HN;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
IC USB HUB/FLASH CTLR 48QFN
IC USB HUB/FLASH CTLR 48QFN
USB Interface IC USB 2.0 Hi-Speed 4 Port Hub Controller
IC USB HUB/FLASH CTLR 48QFN
USB HUB CONTROLLER, USB 2.0, SQFN-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:4 Port; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB4604I-1080HN-ND | 1116759-USB4604I-1080HN | USB4604I-1080HN | USB4604I-1080HN | USB4604I-1080HN | USB4604I-1080HN | USB4604I-1080HN | 57AC4322 |
| Product Name | Controllers | Interface - Interface - Controllers - USB4604I-1080HN | Controllers | Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Usb Hub Controller, Usb 2.0, Sqfn-48; Usb Ic Type Microchip |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB | ||
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Supply Voltage | 1.8V | Other; 1.8V~ 3.3V | 3.3V; Other; 1.8V, 3.3V | Other; 1.8V, 3.3V | 3.3V | 3.3V; Other | Other; 3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |