Microchip Technology, Inc. Controllers USB5926CT-I/KD

Description
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Request a Quote Datasheet
Description
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 150-USB5926CT-I/KDCT-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

Buy Now Datasheet
Controllers - 150-USB5926CT-I/KDDKR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

Buy Now Datasheet
Controllers - 150-USB5926CT-I/KDTR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1342867-USB5926CT-I/KD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342867-USB5926CT-I/KD
Integrated Circuits (ICs) - Interface - Controllers 1342867-USB5926CT-I/KD
Win Source Part Number: 1342867-USB5926CT-I/ KD Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SMBus, SPI, UART Standards: USB 2.0, USB 3.1 Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB5926

Win Source Part Number: 1342867-USB5926CT-I/KD
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: I2C, SMBus, SPI, UART
Standards: USB 2.0, USB 3.1
Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB5926

Buy Now Datasheet
Interface - Controllers - USB5926CT-I/KD - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5926CT-I/KD
Interface - Controllers USB5926CT-I/KD
IC HUB CNTRL USB

IC HUB CNTRL USB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5926CT-I/KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5926CT-I/KD
Integrated Circuits (ICs) - Interface - Controllers USB5926CT-I/KD
IC HUB CNTRL USB

IC HUB CNTRL USB

Supplier's Site
Controllers - USB5926CT-I/KD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5926CT-I/KD
Controllers USB5926CT-I/KD
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 150-USB5926CT-I/KDCT-ND 1342867-USB5926CT-I/KD USB5926CT-I/KD USB5926CT-I/KD USB5926CT-I/KD
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology USB; SPI; I2C; SMBus SPI; I2C; SMBus; I²C, SMBus, SPI, UART USB; USB SPI; I2C; SMBus; I²C, SMBus, SPI, UART
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.08V ~ 1.32V, 3V ~ 3.6V Other; 1.08V ~ 1.32V~ 3V ~ 3.6V 3V; 3.6V; Other 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details