USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Interface IC USB3.1, Gen 1/ 5 Gbps, 6 port Smart Hub/ Feature Controller, USB C Mux, USB Type C port for Upstream, 1 Type C port for Downstream
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
IC HUB CNTRL USB 3.1 100VQFN
IC HUB CNTRL USB 3.1 100VQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5916/KD-ND | USB5916/KD | USB5916/KD | USB5916/KD | USB5916/KD |
| Product Name | Controllers | USB Interface IC | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; SPI; I2C | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | USB; USB | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.2V; 3.3V | 3.3V; Other; 1.2V, 3.3V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |