Nuvoton Technology Corp. America Interface - Interface - I/O Expanders - W83L604G W83L604G

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057496-W83L604G Packaging: Tube/Rail Features: Buzzer Outputs, LED Outputs, POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 14 Current - Output Source/Sink: 16mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057496-W83L604G Packaging: Tube/Rail Features: Buzzer Outputs, LED Outputs, POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 14 Current - Output Source/Sink: 16mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - W83L604G - 057496-W83L604G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - W83L604G
057496-W83L604G
Interface - Interface - I/O Expanders - W83L604G 057496-W83L604G
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057496-W83L604G Packaging: Tube/Rail Features: Buzzer Outputs, LED Outputs, POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 14 Current - Output Source/Sink: 16mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057496-W83L604G
Packaging: Tube/Rail
Features: Buzzer Outputs, LED Outputs, POR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 14
Current - Output Source/Sink: 16mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Expanders - W83L604G-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
W83L604G-ND
I/O Expanders W83L604G-ND
I/O Expander 14 SMBus 20-SSOP

I/O Expander 14 SMBus 20-SSOP

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
749-W83L604G
Interface Transceiver IC 749-W83L604G
IC XPNDR SMBUS 20SSOP Product overview: W83L604G from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-W83L604G can be used for catalog matching and distributor lookup.

IC XPNDR SMBUS 20SSOP Product overview: W83L604G from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-W83L604G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - W83L604G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
W83L604G
Integrated Circuits (ICs) - Interface - I-O Expanders W83L604G
IC I/O EXPANDER SMBUS 14B 20SSOP

IC I/O EXPANDER SMBUS 14B 20SSOP

Supplier's Site
I/O Expanders - W83L604G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
W83L604G
I/O Expanders W83L604G
I/O Expander 14 SMBus 20-SSOP

I/O Expander 14 SMBus 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 057496-W83L604G W83L604G-ND 749-W83L604G W83L604G W83L604G
Product Name Interface - Interface - I/O Expanders - W83L604G I/O Expanders Interface Transceiver IC Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Supply Voltage Other; 3.3V 3.6V Other; 3.3V Other Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 20-SSOP SSOP; "20-SSOP (0.209"", 5.30mm Width)" Tube SSOP SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914807P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details