Microchip Technology, Inc. USB Interface ICs USB3740B-AI9-TR

Description
Microchip USB3740B-AI9-TR Controller IC
Request a Quote Datasheet
Description
Microchip USB3740B-AI9-TR Controller IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interface ICs - 1651920 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1651920
USB Interface ICs 1651920
Microchip USB3740B-AI9-TR Controller IC

Microchip USB3740B-AI9-TR Controller IC

Supplier's Site
USB Interface ICs - 7729581P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729581P
USB Interface ICs 7729581P
Microchip USB3740B-AI9-TR Controller IC

Microchip USB3740B-AI9-TR Controller IC

Supplier's Site
USB Interface ICs - 7729581 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729581
USB Interface ICs 7729581
Microchip USB3740B-AI9-TR Controller IC

Microchip USB3740B-AI9-TR Controller IC

Supplier's Site
Controllers - USB3740B-AI9-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
USB Switch USB 2.0 Interface 10-QFN (1.6x2.1)

USB Switch USB 2.0 Interface 10-QFN (1.6x2.1)

Buy Now Datasheet
Controllers - USB3740B-AI9-TR-ND - DigiKey
Thief River Falls, MN, United States
USB Switch USB 2.0 Interface 10-QFN (1.6x2.1)

USB Switch USB 2.0 Interface 10-QFN (1.6x2.1)

Buy Now Datasheet
Controllers - USB3740B-AI9-TRCT-ND - DigiKey
Thief River Falls, MN, United States
USB Switch USB 2.0 Interface 10-QFN (1.6x2.1)

USB Switch USB 2.0 Interface 10-QFN (1.6x2.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB3740B-AI9-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB3740B-AI9-TR
Integrated Circuits (ICs) - Interface - Controllers USB3740B-AI9-TR
IC CONTROLLER USB 10QFN

IC CONTROLLER USB 10QFN

Supplier's Site
Interface - Controllers - USB3740B-AI9-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB3740B-AI9-TR
Interface - Controllers USB3740B-AI9-TR
IC CONTROLLER USB 10QFN

IC CONTROLLER USB 10QFN

Supplier's Site Datasheet
High Speed Sw, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip - 52AH1212 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Sw, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip
52AH1212
High Speed Sw, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip 52AH1212
HIGH SPEED SW, 480MBPS, -40 TO 85DEG C; USB IC Type:High Speed Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes

HIGH SPEED SW, 480MBPS, -40 TO 85DEG C; USB IC Type:High Speed Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers USB3740B-AI9-TR
IC CONTROLLER USB 10QFN

IC CONTROLLER USB 10QFN

Supplier's Site Datasheet
Controllers - USB3740B-AI9-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB3740B-AI9-TR
Controllers USB3740B-AI9-TR
USB Switch USB 2.0 Interface 10-QFN (1.6x2.1)

USB Switch USB 2.0 Interface 10-QFN (1.6x2.1)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1651920 7729581P USB3740B-AI9-TRDKR-ND USB3740B-AI9-TR USB3740B-AI9-TR 52AH1212 USB3740B-AI9-TR USB3740B-AI9-TR
Product Name USB Interface ICs USB Interface ICs Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers High Speed Sw, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip Controllers Controllers
Technology USB USB USB USB; USB USB USB
Device Type Controller Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 3 to 5.5 v Other; 1.8V ~ 5V 5V; Other Other; 3V Other; 1.8V ~ 5V 5V; Other; 1.8V ~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details