The USBN9604SLB is a universal serial bus full-speed node controller designed for applications requiring enhanced DMA support. It is compatible with USB specifications 1.0 and 1.1 and integrates a USB transceiver, a 3.3V regulator, a Serial Interface Engine (SIE), and endpoint FIFOs. The device supports seven endpoint pipes, including one mandatory control endpoint and six for interrupt, bulk, and isochronous transfers, with dedicated FIFOs of 8 bytes for control and 64 bytes for other endpoints. This controller features a programmable interrupt output scheme, low EMI, and low standby current, making it suitable for power-sensitive applications. It operates at 5V or 3.3V and includes a fully static HALT mode with asynchronous wake-up capabilities. The 8-bit parallel interface can be configured for multiplexed or non-multiplexed operation, providing flexibility in system design. The USBN9604SLB is available in a small footprint package, ideal for new designs and portable applications.
USB Bus Controller, CMOS
Manufacturer: Texas Instruments
Win Source Part Number: 1278359-USBN9604SLB
Packaging: Tape and Reel
Protocol: USB
Function: Controller
Interface: Parallel
Supply Current: 30mA
Standards: USB 1.0 and 1.1
Categories: Integrated Circuits
Supplier Device Package: 28-CSP (5.5x4.5)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 28-TFQFN, CSP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: USBN9604
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)
IC CTRLR FULL SPEED 28-LAMCSP
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)
USB BUS CONTROLLER, CMOS
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USBN9604SLB | 1278359-USBN9604SLB | USBN9604SLB-ND | USBN9604SLB | USBN9604SLB | USBN9604SLB | USBN9604SLB |
| Product Name | Interface - Interface - Controllers - USBN9604SLB | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | |
| Technology | USB | USB; Parallel | Parallel | Parallel | USB; USB | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Features | RoHS | RoHS | |||||
| Package Type | LCC28 | 28-TFQFN, CSP | 28-TFQFN, CSP | CSP; 28-TFQFN, CSP | 28-TFQFN, CSP |