USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
Win Source Part Number: 1261678-USB3503/ML
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-SQFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: USB3503
IC HUB CTLR USB 2.0 HSIC 32QFN
HIGH-SPEED HUB CONTROLLER, 0 TO 70DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:2.9V; Supply Voltage Max:5.5V; Interface Case Style:SQFN; No. of Pins:32Pins; Data Rate:-; No. of Ports:3 Port; RoHS Compliant: Yes
USB Interface IC USB 2.0 Hub Cntrllr
IC HUB CTLR USB 2.0 HSIC 32QFN
USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
IC HUB CTLR USB 2.0 HSIC 32QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB3503/ML-ND | 1261678-USB3503/ML | USB3503/ML | 02AH4786 | USB3503/ML | USB3503/ML | USB3503/ML | USB3503/ML |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | High-Speed Hub Controller, 0 To 70Deg C; Usb Ic Type Microchip | USB Interface IC | Interface - Controllers | Controllers | Controllers |
| Technology | USB | USB; USB | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 32-VFQFN Exposed Pad | SQFN | SQFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |