USB Hub Controller USB 2.0 USB Interface 25-WLCSP
Manufacturer: Microchip Technology
Win Source Part Number: 036171-USB3803C-1-GL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 25-WLCSP
Purpose: Hub Controller
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
USB Hub Controller USB 2.0 USB Interface 25-WLCSP
3-PORT USB 2.0 PORTABLE HIGH SPEED HUB CONTROLLER 25 WLCSP 1.97X1.97X0.57MM T/R ROHS COMPLIANT: YES
IC CONTROLLER USB 25WLCSP
USB Interface IC ULTRA SMALL USB 2.0 PORTABLE 3 PORT HUB
IC CONTROLLER USB 25WLCSP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB3803C-1-GL-TR-ND | 036171-USB3803C-1-GL-TR | USB3803C-1-GL-TR | 70W1043 | USB3803C-1-GL-TR | USB3803C-1-GL-TR | USB3803C-1-GL-TR |
| Product Name | Controllers | Interface - Interface - Controllers - USB3803C-1-GL-TR | Controllers | 3-Port Usb 2.0 Portable High Speed Hub Controller 25 Wlcsp 1.97X1.97X0.57Mm T/r Rohs Compliant Microchip | Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 25-UFBGA, WLCSP | 25-WLCSP | BGA; CSP; 25-UFBGA, WLCSP | 25-UFBGA, WLCSP | WLCS-25 | BGA |