Manufacturer: Microchip Technology
Win Source Part Number: 1116762-USB5537B5000
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 72-QFN (10x10)
Purpose: Hub Controller
Supply Voltage - Operating: 1.25V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
IC HUB CTLR USB 3.0 72QFN
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
IC HUB CTLR USB 3.0 72QFN
USB Interface IC 7-/4-Port SuperSpeed USB3 Hub Controller
IC HUB CTLR USB 3.0 72QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1116762-USB5537B5000AKZETR | USB5537B5000AKZETR-ND | USB5537B5000AKZETR | USB5537B5000AKZETR | USB5537B5000AKZETR | USB5537B5000AKZETR | USB5537B5000AKZETR |
| Product Name | Interface - Interface - Controllers - USB5537B5000AKZETR | Controllers | Interface - Controllers | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 1.25V~ 3.3V | 3.3V | 3.3V; Other; 1.25V, 3.3V | Other; 1.25V, 3.3V | 3.3V; Other | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | 72-QFN (10x10) | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | ||
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |