Manufacturer: Microchip Technology
Win Source Part Number: 902341-USB5434B-JZXT
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB5434
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
IC USB HUB CTRLR 64-QFN
USB Interface IC 4-Port Spr Speed/Hi- Speed USB Hub Cntrl
IC USB HUB CTRLR 64-QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 902341-USB5434B-JZXTR | USB5434B-JZXTR | USB5434B-JZXTR | USB5434B-JZXTR | USB5434B-JZXTR |
| Product Name | Interface - Interface - Controllers - USB5434B-JZXTR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | QFN-64 | 64-VFQFN Exposed Pad |