Manufacturer: Texas Instruments
Win Source Part Number: 053062-USBN9604SLB/N
Packaging: Reel - TR
Protocol: USB
Standards: USB 1.0 and 1.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-CSP (5.5x4.5)
Purpose: Controller
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)
IC CTRLR FULL SPEED 28-LAMCSP
USB Interface IC USBN9604 - Not recommended
IC CTRLR FULL SPEED 28-LAMCSP
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 053062-USBN9604SLB/NOPB | 296-52213-2-ND | USBN9604SLB/NOPB | USBN9604SLB/NOPB | USBN9604SLB/NOPB | USBN9604SLB/NOPB |
| Product Name | Interface - Interface - Controllers - USBN9604SLB/NOPB | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Supply Voltage | Other; 3 V ~ 5.5 V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 28-CSP (5.5x4.5) | 28-TFQFN, CSP | PLGA-28 | 28-TFQFN, CSP | CSP; 28-TFQFN, CSP | |
| Technology | USB; Parallel | USB; USB | Parallel | Parallel |