USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, SPI, UART, USB Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, SPI, UART, USB Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, SPI, UART, USB Interface 100-VQFN (12x12)
USB3.1 GEN1 HUB WITHOUT PD - 2 C
USB3.1 GEN1 HUB WITHOUT PD - 2 C
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, SPI, UART, USB Interface 100-VQFN (12x12)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-USB7052NT/KDXTR-ND | USB7052NT/KDX | USB7052NT/KDX | USB7052NT/KDX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | USB; SPI; I2C | USB; USB | USB; SPI; I2C; GPIO, I²C, SPI, UART, USB | USB; SPI; I2C; GPIO, I²C, SPI, UART, USB |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |