FTDI Chip Integrated Circuits (ICs) - Interface - Controllers VNC2-32Q1B-REEL

Description
Win Source Part Number: 1380266-VNC2-32Q1B-R EEL Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Series: Vinculum-II Package: Tape & Reel Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (7x7) HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Controller Voltage - Supply: 3.3V Current - Supply: 25mA Interface: SPI, UART Standards: USB 2.0 Protocol: USB
Request a Quote Datasheet
Description
Win Source Part Number: 1380266-VNC2-32Q1B-R EEL Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Series: Vinculum-II Package: Tape & Reel Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (7x7) HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Controller Voltage - Supply: 3.3V Current - Supply: 25mA Interface: SPI, UART Standards: USB 2.0 Protocol: USB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1380266-VNC2-32Q1B-REEL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1380266-VNC2-32Q1B-REEL
Integrated Circuits (ICs) - Interface - Controllers 1380266-VNC2-32Q1B-REEL
Win Source Part Number: 1380266-VNC2-32Q1B-R EEL Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Series: Vinculum-II Package: Tape & Reel Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (7x7) HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Controller Voltage - Supply: 3.3V Current - Supply: 25mA Interface: SPI, UART Standards: USB 2.0 Protocol: USB

Win Source Part Number: 1380266-VNC2-32Q1B-REEL
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: FTDI, Future Technology Devices International Ltd
Series: Vinculum-II
Package: Tape & Reel
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-QFN (7x7)
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 3.3V
Current - Supply: 25mA
Interface: SPI, UART
Standards: USB 2.0
Protocol: USB

Buy Now Datasheet
Controllers - 768-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1050-2-ND
Controllers 768-1050-2-ND
USB Controller USB 2.0 SPI, UART Interface 32-QFN (7x7)

USB Controller USB 2.0 SPI, UART Interface 32-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - VNC2-32Q1B-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
VNC2-32Q1B-REEL
Integrated Circuits (ICs) - Interface - Controllers VNC2-32Q1B-REEL
IC USB HOST/DEVICE CTRL 32-QFN

IC USB HOST/DEVICE CTRL 32-QFN

Supplier's Site
Controllers - VNC2-32Q1B-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
VNC2-32Q1B-REEL
Controllers VNC2-32Q1B-REEL
USB Controller USB 2.0 SPI, UART Interface 32-QFN (7x7)

USB Controller USB 2.0 SPI, UART Interface 32-QFN (7x7)

Buy Now Datasheet
Interface - Controllers - VNC2-32Q1B-REEL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
VNC2-32Q1B-REEL
Interface - Controllers VNC2-32Q1B-REEL
IC USB HOST/DEVICE CTRL 32-QFN

IC USB HOST/DEVICE CTRL 32-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1380266-VNC2-32Q1B-REEL 768-1050-2-ND VNC2-32Q1B-REEL VNC2-32Q1B-REEL VNC2-32Q1B-REEL
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V 3.6V Other Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; SPI USB; USB SPI; SPI, UART SPI; SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details