USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
Win Source Part Number: 1342870-USB7052/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: I2C
Standards: USB 3.1
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7052
USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
IC USB HUB CNTRLR I2C 100VQFN
USB Interface IC 4 Port USB3.1 Gen1 - PD upstream, Native Type-Cs and TypeAs downstream ports
IC USB HUB CNTRLR I2C 100VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB7052/KDX-ND | 1342870-USB7052/KDX | USB7052/KDX | USB7052/KDX | USB7052/KDX | USB7052/KDX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers |
| Technology | USB; I2C | I2C; I²C | USB; USB | I2C; I²C | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 100-VFQFN Exposed Pad | 100-VFQFN Exposed Pad | VQFN-100 | 100-VFQFN Exposed Pad |