Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB7216T/KDX

Description
Win Source Part Number: 1342852-USB7216T/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: SPI Standards: USB 3.0 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7216 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342852-USB7216T/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: SPI Standards: USB 3.0 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7216 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342852-USB7216T/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342852-USB7216T/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342852-USB7216T/KDX
Win Source Part Number: 1342852-USB7216T/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: SPI Standards: USB 3.0 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7216 Product Status: Obsolete

Win Source Part Number: 1342852-USB7216T/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: SPI
Standards: USB 3.0
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7216
Product Status: Obsolete

Buy Now Datasheet
Controllers - 150-USB7216T/KDXTR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Interface - Controllers - USB7216T/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7216T/KDX
Interface - Controllers USB7216T/KDX
USB3.1 GEN2 HUB NO PD, 1 CC, 6-P

USB3.1 GEN2 HUB NO PD, 1 CC, 6-P

Supplier's Site Datasheet
USB Interface IC - USB7216T/KDX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB7216T/KDX
USB Interface IC USB7216T/KDX
USB Interface IC 100 VQFN 12X12X0.9mm T/R

USB Interface IC 100 VQFN 12X12X0.9mm T/R

Buy Now
Controllers - USB7216T/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7216T/KDX
Controllers USB7216T/KDX
USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB7216T/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7216T/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7216T/KDX
USB3.1 GEN2 HUB NO PD, 1 CC, 6-P

USB3.1 GEN2 HUB NO PD, 1 CC, 6-P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342852-USB7216T/KDX 150-USB7216T/KDXTR-ND USB7216T/KDX USB7216T/KDX USB7216T/KDX USB7216T/KDX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers USB Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Technology USB; SPI SPI; SPI SPI; SPI USB; USB
Package Type 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906266 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
 - 74HCT374PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2418-B-FTR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers