Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB7252C/KDX

Description
Win Source Part Number: 1342821-USB7252C/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: GPIO, I²C, I²S, SPI, SMBus, USB Standards: USB 2.0, USB 3.1 Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1342821-USB7252C/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: GPIO, I²C, I²S, SPI, SMBus, USB Standards: USB 2.0, USB 3.1 Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342821-USB7252C/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342821-USB7252C/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342821-USB7252C/KDX
Win Source Part Number: 1342821-USB7252C/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: GPIO, I²C, I²S, SPI, SMBus, USB Standards: USB 2.0, USB 3.1 Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1342821-USB7252C/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: GPIO, I²C, I²S, SPI, SMBus, USB
Standards: USB 2.0, USB 3.1
Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet
Controllers - 150-USB7252C/KDX-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Interface - Controllers - USB7252C/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7252C/KDX
Interface - Controllers USB7252C/KDX
IC USB3.1 GEN2 HUB TYPE C

IC USB3.1 GEN2 HUB TYPE C

Supplier's Site Datasheet
Controllers - USB7252C/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7252C/KDX
Controllers USB7252C/KDX
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB7252C/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7252C/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7252C/KDX
IC USB3.1 GEN2 HUB TYPE C

IC USB3.1 GEN2 HUB TYPE C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342821-USB7252C/KDX 150-USB7252C/KDX-ND USB7252C/KDX USB7252C/KDX USB7252C/KDX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.09V ~ 1.21V~ 3V ~ 3.6V Other; 1.09V ~ 1.21V, 3V ~ 3.6V 3V; 3.6V; Other; 1.09V ~ 1.21V, 3V ~ 3.6V 3V; 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology USB; SPI; I2C; SMBus USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C68300A-56PVC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Telecom - SI32269-C-FM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers
Line Interface ICs - 1897624 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details