USB Hub Controller USB 3.1 SPI Interface 100-VQFN (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 938367-USB5807-I/KD
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 3.1 SPI Interface 100-VQFN (12x12)
Package: 100-VFQFN Exposed Pad
Package: Tube
Family Name: USB5807
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFN (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC HUB CONTROLLER USB 100VQFN
IC HUB CONTROLLER USB 100VQFN
USB Hub Controller USB 3.1 SPI Interface 100-VQFN (12x12)
USB Interface IC USB3.1, Gen 1 / 5 Gbps, 7 port hub, USB C Mux, USB Type A port for Upstream
IC HUB CONTROLLER USB 100VQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5807-I/KD-ND | 938367-USB5807-I/KD | USB5807-I/KD | USB5807-I/KD | USB5807-I/KD | USB5807-I/KD | USB5807-I/KD |
| Product Name | Controllers | Interface - Interface - Controllers - USB5807-I/KD | Controllers | Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; SPI | SPI; SPI | SPI; SPI | SPI; SPI | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 1.2V; 3.3V | Other; 1.2V, 3.3V | 3.3V; Other; 1.2V, 3.3V | 3.3V; Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |