Manufacturer: Microchip Technology
Win Source Part Number: 902337-USB3751A-1-A4
Operating Temperature Range: -40°C ~ 85°C
Features: USB Controller USB 2.0 I²C Interface 16-QFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Family Name: USB3751
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8542.39.0001
USB Controller USB 2.0 I²C Interface 16-QFN (3x3)
IC USB PROTECTION 16QFN
IC USB PROTECTION 16QFN
USB Controller USB 2.0 I²C Interface 16-QFN (3x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 902337-USB3751A-1-A4-TR | USB3751A-1-A4-TR-ND | USB3751A-1-A4-TR | USB3751A-1-A4-TR | USB3751A-1-A4-TR |
| Product Name | Interface - Interface - Controllers - USB3751A-1-A4-TR | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-QFN (3x3) | 16-VFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |
| Technology | USB; I2C | I2C; I²C | USB; USB | I2C; I²C |