USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Win Source Part Number: 1383813-USB5806C-I/K
Category: Integrated Circuits (ICs)>Interface>Cont
Package: Tray
Standard Package: 168 pcs
Protocol: USB
Function: Hub Controller
Interface: I²C, SPI
Standards: USB 3.1
Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB5806
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC USB HUB CNTRL I2C/SPI 100VQFN
IC USB HUB CNTRL I2C/SPI 100VQFN
IC USB HUB CNTRL I2C/SPI 100VQFN
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Interface IC USB3.1, Gen 1 / 5 Gbps, 6 port Smart Hub/ Feature Controller, USB C Mux, USB Type A port for Upstream
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5806C-I/KD-ND | 1383813-USB5806C-I/KD | USB5806C-I/KD | USB5806C-I/KD | USB5806C-I/KD | USB5806C-I/KD | USB5806C-I/KD |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC |
| Technology | USB; SPI; I2C | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | USB; USB | SPI; I2C; I²C, SPI | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | Other; 1.08V ~ 1.32V~ 3V ~ 3.6V | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |